TE Connectivity Linear Potentiometers 04-1270-0003

Description
Body Features Case Material : AL Product Weight : 500 G  [17.6 OZ ] Dimensions Full Stroke Range : 225 MM  [9 INCH ] Product Diameter : 35 MM  [1.38 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 25 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP65 Operation/Applicatio n Operating Speed (INCHSEC) : 200 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 50000000 Linearity (PCT) : .07 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : AL Product Weight : 500 G  [17.6 OZ ] Dimensions Full Stroke Range : 225 MM  [9 INCH ] Product Diameter : 35 MM  [1.38 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 25 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP65 Operation/Applicatio n Operating Speed (INCHSEC) : 200 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 50000000 Linearity (PCT) : .07 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometers - 04-1270-0003 - TE Connectivity
Berwyn, PA, United States
Linear Potentiometers
04-1270-0003
Linear Potentiometers 04-1270-0003
Body Features Case Material : AL Product Weight : 500 G  [17.6 OZ ] Dimensions Full Stroke Range : 225 MM  [9 INCH ] Product Diameter : 35 MM  [1.38 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 25 Operating Wiper Current (max) (MAMP) : 1 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP65 Operation/Applicatio n Operating Speed (INCHSEC) : 200 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 50000000 Linearity (PCT) : .07 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Case Material : AL
  • Product Weight : 500 G  [17.6 OZ ]

Dimensions


  • Full Stroke Range : 225 MM  [9 INCH ]
  • Product Diameter : 35 MM  [1.38 INCH ]
  • Repeatability (MM) : .01

Electrical Characteristics


  • Input Voltage (Max) (VDC) : 25
  • Operating Wiper Current (max) (MAMP) : 1
  • Resistance Value (OHM) : 5K

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Operating Speed (INCHSEC) : 200
  • Vibration Resistance : 10G's, 10 - 2000Hz

Other


  • Life Expectancy (CYCLE) : 50000000
  • Linearity (PCT) : .07

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 04-1270-0003
Product Name Linear Potentiometers
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0580 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-1298-0058 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-0989-0669 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-5031 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details