Bourns, Inc. Trimmer Potentiometers 3059L-1-102MLF

Description
1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-102MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-102MLF-ND
Trimmer Potentiometers 3059L-1-102MLF-ND
1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7411 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7411
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7411
RES,Cermet,1KOhms,10 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,1KOhms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059L-1-102MLF-ND 32K7411
Product Name Trimmer Potentiometers Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers