Bourns, Inc. Trimmer Potentiometers 3057Y-1-503

Description
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057Y-1-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057Y-1-503-ND
Trimmer Potentiometers 3057Y-1-503-ND
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
1W Trimmer Potentiometer - 80-3057Y-1-503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-3057Y-1-503
1W Trimmer Potentiometer 80-3057Y-1-503
TRIMMER 50K OHM 1W PC PIN SIDE Product overview: 3057Y-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3057Y-1-503 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 1W PC PIN SIDE Product overview: 3057Y-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3057Y-1-503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3057Y-1-503
906510-3057Y-1-503
Trimmer Potentiometers - 3057Y-1-503 906510-3057Y-1-503
Manufacturer: Bourns Inc. Win Source Part Number: 906510-3057Y-1-503 Series: Trimpot® 3057 - Sealed Features: 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound Turn Side Adjustment Package: Tube Mounting: Chassis Mount Family Name: 3057Y Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.31.0000

Manufacturer: Bourns Inc.
Win Source Part Number: 906510-3057Y-1-503
Series: Trimpot® 3057 - Sealed
Features: 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound Turn Side Adjustment
Package: Tube
Mounting: Chassis Mount
Family Name: 3057Y
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.31.0000

Buy Now Datasheet
Res,wirewound,50Kohms,5+/-% Tol Bourns - 85C4541 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,50Kohms,5+/-% Tol Bourns
85C4541
Res,wirewound,50Kohms,5+/-% Tol Bourns 85C4541
RES,Wirewound,50KOhm s,5+/-% Tol

RES,Wirewound,50KOhms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 3057Y-1-503-ND 80-3057Y-1-503 906510-3057Y-1-503 85C4541
Product Name Trimmer Potentiometers 1W Trimmer Potentiometer Trimmer Potentiometers - 3057Y-1-503 Res,wirewound,50Kohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details