Bourns, Inc. Trimmer Potentiometers 3009P-1-504LF

Description
500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3009P-1-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3009P-1-504LF-ND
Trimmer Potentiometers 118-3009P-1-504LF-ND
500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.75W Trimmer Potentiometer - 80-3009P-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3009P-1-504LF
0.75W Trimmer Potentiometer 80-3009P-1-504LF
TRIMMER 500K OHM 0.75W PC PIN Product overview: 3009P-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.75W PC PIN Product overview: 3009P-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 500Kohm 15Turn Through Hole; Trimpot Type Bourns - 32K7350 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 15Turn Through Hole; Trimpot Type Bourns
32K7350
Trimmer Potentiometer, 500Kohm 15Turn Through Hole; Trimpot Type Bourns 32K7350
TRIMMER POTENTIOMETER, 500KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3009P-1-504LF-ND 80-3009P-1-504LF 32K7350
Product Name Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer Potentiometer, 500Kohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Resistance Range 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details