Bourns, Inc. 10KOHM 0.75W Trimmer Potentiometer 3009P-1-103LF

Description
TRIMMER 10KOHM 0.75W PC PIN SIDE Product overview: 3009P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.75W PC PIN SIDE Product overview: 3009P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.75W Trimmer Potentiometer - 80-3009P-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.75W Trimmer Potentiometer
80-3009P-1-103LF
10KOHM 0.75W Trimmer Potentiometer 80-3009P-1-103LF
TRIMMER 10KOHM 0.75W PC PIN SIDE Product overview: 3009P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.75W PC PIN SIDE Product overview: 3009P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3009P-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3009P-103LF-ND
Trimmer Potentiometers 3009P-103LF-ND
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns - 32K7327 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns
32K7327
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns 32K7327
TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn, 10Kr, 0.75W; Track Resistance Bourns - 45Y9457 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn, 10Kr, 0.75W; Track Resistance Bourns
45Y9457
Trimmer, 15 Turn, 10Kr, 0.75W; Track Resistance Bourns 45Y9457
TRIMMER, 15 TURN, 10KR, 0.75W; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3009 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 15 TURN, 10KR, 0.75W; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3009 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W - 70153628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
70153628
Trimmer;Cermet;Rest 10 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W 70153628
Adjustability of ±0.01% voltage ratio and ±0.05% resistance ratio. Stable cermet element offers infinite resolution. Resistance Tolerance: ±10%. Power Rating: 0.75 watt @ 70°C. Temperature Range: –55°C to +150°C. Low Temperature Coefficient: ±100 PPM/°C. Load Life: 1000 hours. Termination Finishes: 90% tin/10% lead-plated (standard), 100% tin-plated (RoHS Compliant). Multi-Turn/Cermet/In dustrial/Sealed Low Temperature Coefficient of ±100 PPM/°C Stable, Infinite Resolution Cermet Element CRV 1.0% or 1 Ohm Panel Mount Option Available

Adjustability of ±0.01% voltage ratio and ±0.05% resistance ratio. Stable cermet element offers infinite resolution. Resistance Tolerance: ±10%. Power Rating: 0.75 watt @ 70°C. Temperature Range: –55°C to +150°C. Low Temperature Coefficient: ±100 PPM/°C. Load Life: 1000 hours. Termination Finishes: 90% tin/10% lead-plated (standard), 100% tin-plated (RoHS Compliant).

  • Multi-Turn/Cermet/Industrial/Sealed
  • Low Temperature Coefficient of ±100 PPM/°C
  • Stable, Infinite Resolution Cermet Element
  • CRV 1.0% or 1 Ohm
  • Panel Mount Option Available
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3009P-1-103LF 3009P-103LF-ND 32K7327 45Y9457 70153628
Product Name 10KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns Trimmer, 15 Turn, 10Kr, 0.75W; Track Resistance Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data