Bourns, Inc. Trimmer Potentiometers 3006W-1-501

Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006W-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006W-501-ND
Trimmer Potentiometers 3006W-501-ND
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3006W-501-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 361860 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 5000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0082 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details