TRIMMER 50 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-500LF can be used for catalog matching and distributor lookup.
50 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Trimmer;Cermet;Rest 50 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25
TRIMMER 50 OHM 0.75W PC PIN SIDE
TRIMMER, 50 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:-RoHS Compliant: Yes
TRIMMER, 15 TURN 50R; Track Resistance:50ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-3006P-1-500LF | 7432246 | 7432246P | 3006P-1-500LF-ND | 70153867 | 3006P-1-500LF | 32K7306 | 39K1907 |
| Product Name | 50 OHM 0.75W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer;Cermet;Rest 50 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH | Trimmer Potentiometers | Trimmer, 50 Ohm, 15Turn, Through Hole; Trimpot Type Bourns | Trimmer, 15 Turn 50R; Track Resistance Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | |||
| Operating DC Voltage | 400 volts | |||||||
| Operating AC Voltage | 400 volts | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |