Bourns, Inc. Trimmer Potentiometers - 3006P-1-100LF 3006P-1-100LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855480-3006P-1-100LF Series: Trimpot® 3006 - Sealed Features: 10 Ohms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855480-3006P-1-100LF Series: Trimpot® 3006 - Sealed Features: 10 Ohms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3006P-1-100LF Trimmer Potentiometer from Win Source Electronics is a sealed, multiturn cermet potentiometer designed for precise adjustments in various applications. It features a low profile of only 0.25 inches in height and is suitable for panel mounting. The potentiometer offers a standard resistance range from 10 ohms to 5 megohms, with a resistance tolerance of ±10%. It has an adjustment angle of 15 turns and a maximum torque of 50 oz-in. The device is RoHS compliant and has a temperature range of -55 °C to +125 °C, making it suitable for a wide range of environmental conditions. Additionally, it has a weight of 0.04 oz and comes packaged in tubes of 25 pieces. The product is marked with the manufacturer's trademark, resistance code, and terminal numbers for easy identification.

Datasheet Summary
Powered by GS/AI

The 3006P-1-100LF Trimmer Potentiometer from Win Source Electronics is a sealed, multiturn cermet potentiometer designed for precise adjustments in various applications. It features a low profile of only 0.25 inches in height and is suitable for panel mounting. The potentiometer offers a standard resistance range from 10 ohms to 5 megohms, with a resistance tolerance of ±10%. It has an adjustment angle of 15 turns and a maximum torque of 50 oz-in. The device is RoHS compliant and has a temperature range of -55 °C to +125 °C, making it suitable for a wide range of environmental conditions. Additionally, it has a weight of 0.04 oz and comes packaged in tubes of 25 pieces. The product is marked with the manufacturer's trademark, resistance code, and terminal numbers for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-100LF
855480-3006P-1-100LF
Trimmer Potentiometers - 3006P-1-100LF 855480-3006P-1-100LF
Manufacturer: Bourns Inc. Win Source Part Number: 855480-3006P-1-100LF Series: Trimpot® 3006 - Sealed Features: 10 Ohms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855480-3006P-1-100LF
Series: Trimpot® 3006 - Sealed
Features: 10 Ohms Trimmer Potentiometer 15.0 Turn
Package: Tube
Family Name: 3006P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3006P-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-1-100LF-ND
Trimmer Potentiometers 3006P-1-100LF-ND
10 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
10 OHM 0.75W Trimmer Potentiometer - 80-3006P-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.75W Trimmer Potentiometer
80-3006P-1-100LF
10 OHM 0.75W Trimmer Potentiometer 80-3006P-1-100LF
TRIMMER 10 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432237
Trimmer Potentiometers 7432237
Bourns 3006P-1-100LF

Bourns 3006P-1-100LF

Supplier's Site
Trimmer Potentiometers - 7432237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432237P
Trimmer Potentiometers 7432237P
Bourns 3006P-1-100LF

Bourns 3006P-1-100LF

Supplier's Site
Trimmer Potentiometers - 1617138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617138
Trimmer Potentiometers 1617138
Bourns 3006P-1-100LF

Bourns 3006P-1-100LF

Supplier's Site
Trimmer;Cermet;Rest 10 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH - 70153858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH
70153858
Trimmer;Cermet;Rest 10 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH 70153858
Trimmer;Cermet;Rest 10 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25 inH

Trimmer;Cermet;Rest 10 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH

Supplier's Site
Trimmer Potentiometer, 10 Ohm 15Turn Through Hole; Trimpot Type Bourns - 32K7289 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10 Ohm 15Turn Through Hole; Trimpot Type Bourns
32K7289
Trimmer Potentiometer, 10 Ohm 15Turn Through Hole; Trimpot Type Bourns 32K7289
TRIMMER POTENTIOMETER, 10 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 10R; Track Resistance Bourns - 39K1897 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 10R; Track Resistance Bourns
39K1897
Trimmer, 15 Turn 10R; Track Resistance Bourns 39K1897
TRIMMER, 15 TURN 10R; Track Resistance:10ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 10R; Track Resistance:10ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 855480-3006P-1-100LF 3006P-1-100LF-ND 80-3006P-1-100LF 7432237 7432237P 70153858 32K7289 39K1897
Product Name Trimmer Potentiometers - 3006P-1-100LF Trimmer Potentiometers 10 OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH Trimmer Potentiometer, 10 Ohm 15Turn Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 10R; Track Resistance Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers