Bourns, Inc. Trimmer Potentiometers 3005P-1-102

Description
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3005P-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3005P-102-ND
Trimmer Potentiometers 3005P-102-ND
1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

1 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Bourns - 01F8463 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Bourns
01F8463
Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Bourns 01F8463
TRIMMER POTENTIOMETER, 1KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3005P-102-ND 01F8463
Product Name Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details