Bourns, Inc. Fixed Inductors 2324-H

Description
1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9835-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9835-ND
Fixed Inductors M9835-ND
1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Horizontal (Open)

1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9835-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details