Bourns, Inc. Leaded Inductors 2319-V-RC

Description
Toroid power inductor 390uH vertical
Request a Quote Datasheet
Description
Toroid power inductor 390uH vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7361009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7361009P
Leaded Inductors 7361009P
Toroid power inductor 390uH vertical

Toroid power inductor 390uH vertical

Supplier's Site
Leaded Inductors - 1728686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728686
Leaded Inductors 1728686
Toroid power inductor 390uH vertical

Toroid power inductor 390uH vertical

Supplier's Site
Fixed Inductors - M8893-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8893-ND
Fixed Inductors M8893-ND
390µH Unshielded Toroidal Inductor 5A 72mOhm Max Radial, Vertical (Open)

390µH Unshielded Toroidal Inductor 5A 72mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Fixed Inductors - 2319-V-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
2319-V-RC
Fixed Inductors 2319-V-RC
FIXED IND 390UH 5A 72 MOHM TH

FIXED IND 390UH 5A 72 MOHM TH

Supplier's Site Datasheet
Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3753 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3753
Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3753
TOROIDAL INDUCTOR, 390UH, 5A, 15%; Product Range:2300 Series; Inductance:390µH; RMS Current (Irms):5A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 390UH, 5A, 15%; Product Range:2300 Series; Inductance:390µH; RMS Current (Irms):5A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7361009P 1728686 M8893-ND 2319-V-RC 63K3753
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Fixed Inductors Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller
Application Power Choke Power Choke
DCR 0.0720 ohms 0.0720 ohms 0.0720 ohms 0.0720 ohms
Rated DC Current 5000 milliamps 5000 milliamps 5000 milliamps
Standards and Certifications RoHS RoHS RoHS
Inductance Range 390 microH 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers