Bourns, Inc. Fixed Inductors 2317-H-RC

Description
270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2317-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2317-H-RC-ND
Fixed Inductors 2317-H-RC-ND
270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Horizontal (Open)

270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller - 63K3748 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller
63K3748
Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller 63K3748
TOROIDAL INDUCTOR, 270UH, 5.5A, 15%; Product Range:2300 Series; Inductance:270µH; RMS Current (Irms):5.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 270UH, 5.5A, 15%; Product Range:2300 Series; Inductance:270µH; RMS Current (Irms):5.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2317-H-RC-ND 63K3748
Product Name Fixed Inductors Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details