Bourns, Inc. Fixed Inductors 2315-V-RC

Description
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2315-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2315-V-RC-ND
Fixed Inductors 2315-V-RC-ND
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Vertical (Open)

180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller - 63K3745 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller
63K3745
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller 63K3745
TOROIDAL INDUCTOR, 180UH, 4.8A, 15%; Product Range:2300 Series; Inductance:180µH; RMS Current (Irms):4.8A; DC Resistance Max:0.078ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 180UH, 4.8A, 15%; Product Range:2300 Series; Inductance:180µH; RMS Current (Irms):4.8A; DC Resistance Max:0.078ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2315-V-RC-ND 63K3745
Product Name Fixed Inductors Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details