Bourns, Inc. Fixed Inductors 2312-H

Description
100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9823-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9823-ND
Fixed Inductors M9823-ND
100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Horizontal (Open)

100µH Unshielded Toroidal Inductor 7A 37mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9823-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers