Bourns 2309-V-RC Toroidal Inductor
Bourns 2309-V-RC Toroidal Inductor
Bourns 2309-V-RC Toroidal Inductor
47µH Unshielded Toroidal Inductor 10.7A 16mOhm Max Radial, Vertical (Open)
FIXED IND 47UH 10.7A 16 MOHM TH Product overview: 2309-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 10.7A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 10.7A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2309-V-RC can be used for catalog matching and distributor lookup.
INDUCTOR, 47UH, 15%, 10.7A, TOROID V; Product Range:2300 Series; Inductance:47µH; RMS Current (Irms):10.7A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:10.7A; Inductor Case RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7360974 | 7360974P | 1727286 | M8885-ND | 71-2309-V-RC | 58T5322 |
| Product Name | Leaded Inductors | Leaded Inductors | Leaded Inductors | Fixed Inductors | 47UH 10.7A 16 MOHM Inductor and Choke | Inductor, 47Uh, 15%, 10.7A, Toroid V; Product Range Bourns |
| Technology | Toroid | Toroid | Toroid | Toroid | Toroidal | Toroid |
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | |
| Testing Frequency | 1 kHz | 1 kHz | 1 kHz | |||
| Lead Style | Radial; Radial | Radial; Radial | Radial | Radial; Radial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |