Bourns, Inc. Fixed Inductors 2308-H-RC

Description
39µH Unshielded Toroidal Inductor 11.2A 14mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
39µH Unshielded Toroidal Inductor 11.2A 14mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2308-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2308-H-RC-ND
Fixed Inductors 2308-H-RC-ND
39µH Unshielded Toroidal Inductor 11.2A 14mOhm Max Radial, Horizontal (Open)

39µH Unshielded Toroidal Inductor 11.2A 14mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Inductor, Toroidal Rohs Compliant Bourns Jw Miller - 84AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns Jw Miller
84AC3621
Inductor, Toroidal Rohs Compliant Bourns Jw Miller 84AC3621
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site
Toroidal Inductor, 39Uh, 11.2A, 15%; Product Range Bourns Jw Miller - 63K3730 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 39Uh, 11.2A, 15%; Product Range Bourns Jw Miller
63K3730
Toroidal Inductor, 39Uh, 11.2A, 15%; Product Range Bourns Jw Miller 63K3730
TOROIDAL INDUCTOR, 39UH, 11.2A, 15%; Product Range:2300 Series; Inductance:39µH; RMS Current (Irms):11.2A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 39UH, 11.2A, 15%; Product Range:2300 Series; Inductance:39µH; RMS Current (Irms):11.2A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2308-H-RC-ND 84AC3621 63K3730
Product Name Fixed Inductors Inductor, Toroidal Rohs Compliant Bourns Jw Miller Toroidal Inductor, 39Uh, 11.2A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details