Bourns, Inc. Fixed Inductors 2304-V-RC

Description
18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2304-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2304-V-RC-ND
Fixed Inductors 2304-V-RC-ND
18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Vertical (Open)

18µH Unshielded Toroidal Inductor 17.2A 6mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller - 63K3723 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller
63K3723
Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller 63K3723
TOROIDAL INDUCTOR, 18UH, 17.2A, 15%; Product Range:2300 Series; Inductance:18µH; RMS Current (Irms):17.2A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 18UH, 17.2A, 15%; Product Range:2300 Series; Inductance:18µH; RMS Current (Irms):17.2A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2304-V-RC-ND 63K3723
Product Name Fixed Inductors Toroidal Inductor, 18Uh, 17.2A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details