Bourns, Inc. Fixed Inductors 2303-V-RC

Description
15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2303-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2303-V-RC-ND
Fixed Inductors 2303-V-RC-ND
15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Vertical (Open)

15µH Unshielded Toroidal Inductor 18A 6mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller - 63K3721 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller
63K3721
Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller 63K3721
TOROIDAL INDUCTOR, 15UH, 18A, 15%; Product Range:2300 Series; Inductance:15µH; RMS Current (Irms):18A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 18A, 15%; Product Range:2300 Series; Inductance:15µH; RMS Current (Irms):18A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2303-V-RC-ND 63K3721
Product Name Fixed Inductors Toroidal Inductor, 15Uh, 18A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details