8.2µH Shielded Toroidal Inductor 22.3A 3mOhm Max Radial, Vertical (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2300LL-8R2-V-RC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Core Material | Sendust |
| Configuration | Fixed |