Bourns, Inc. Fixed Inductors 2300LL-680-H-RC

Description
68µH Shielded Toroidal Inductor 8.5A 23mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
68µH Shielded Toroidal Inductor 8.5A 23mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300LL-680-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-680-H-RC-ND
Fixed Inductors 2300LL-680-H-RC-ND
68µH Shielded Toroidal Inductor 8.5A 23mOhm Max Radial, Horizontal (Open)

68µH Shielded Toroidal Inductor 8.5A 23mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300LL-680-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details