Bourns, Inc. 560UH 4A 103 MOHM Inductor and Choke 2300LL-561-H-RC

Description
FIXED IND 560UH 4A 103 MOHM TH Product overview: 2300LL-561-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 4A, 103 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 4A, 103 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-561-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 4A 103 MOHM TH Product overview: 2300LL-561-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 4A, 103 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 4A, 103 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-561-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 4A 103 MOHM Inductor and Choke - 71-2300LL-561-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 4A 103 MOHM Inductor and Choke
71-2300LL-561-H-RC
560UH 4A 103 MOHM Inductor and Choke 71-2300LL-561-H-RC
FIXED IND 560UH 4A 103 MOHM TH Product overview: 2300LL-561-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 4A, 103 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 4A, 103 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-561-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 560UH 4A 103 MOHM TH Product overview: 2300LL-561-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 4A, 103 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 4A, 103 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-561-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2300LL-561-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-561-H-RC-ND
Fixed Inductors 2300LL-561-H-RC-ND
560µH Shielded Toroidal Inductor 4A 103mOhm Max Radial, Horizontal (Open)

560µH Shielded Toroidal Inductor 4A 103mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2300LL-561-H-RC 2300LL-561-H-RC-ND
Product Name 560UH 4A 103 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroidal Toroid
Core Material Ferrite Sendust
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.072uH 150MHz 0.4A Inductor and Choke - 71-0603CS-72NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0720 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers