FIXED IND 33UH 13A 10 MOHM TH Product overview: 2300LL-330-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 13A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 13A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300LL-330-H-RC can be used for catalog matching and distributor lookup.
33µH Shielded Toroidal Inductor 13A 10mOhm Max Radial, Horizontal (Open)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2300LL-330-H-RC | 118-2300LL-330-H-RC-ND |
| Product Name | 33UH 13A 10 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Toroidal | Toroid |
| Core Material | Ferrite | Sendust |
| Inductance Range | 33 microH |