Bourns, Inc. Fixed Inductors 2300LL-1R5-H-RC

Description
1.5µH Shielded Toroidal Inductor 34A 1mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
1.5µH Shielded Toroidal Inductor 34A 1mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300LL-1R5-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-1R5-H-RC-ND
Fixed Inductors 2300LL-1R5-H-RC-ND
1.5µH Shielded Toroidal Inductor 34A 1mOhm Max Radial, Horizontal (Open)

1.5µH Shielded Toroidal Inductor 34A 1mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300LL-1R5-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details