Bourns, Inc. Fixed Inductors 2300LL-181-H-RC

Description
180µH Shielded Toroidal Inductor 6.7A 37mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
180µH Shielded Toroidal Inductor 6.7A 37mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300LL-181-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300LL-181-H-RC-ND
Fixed Inductors 2300LL-181-H-RC-ND
180µH Shielded Toroidal Inductor 6.7A 37mOhm Max Radial, Horizontal (Open)

180µH Shielded Toroidal Inductor 6.7A 37mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300LL-181-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details