Bourns, Inc. Fixed Inductors 2300HT-680-H-RC

Description
68µH Shielded Toroidal Inductor 9.2A 34mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
68µH Shielded Toroidal Inductor 9.2A 34mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300HT-680-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300HT-680-H-RC-ND
Fixed Inductors 2300HT-680-H-RC-ND
68µH Shielded Toroidal Inductor 9.2A 34mOhm Max Radial, Horizontal (Open)

68µH Shielded Toroidal Inductor 9.2A 34mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300HT-680-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details