HIGH CURRENT INDUCTOR, 33UH, 13.6A, 15%; Product Range:2300HT Series; Inductance:33µH; RMS Current (Irms):13.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 86K7098 |
| Product Name | High Current Inductor, 33Uh, 13.6A, 15%; Product Range Bourns Jw Miller |
| Mounting Option | Through Hole |
| Inductance Range | 33 microH |
| Inductance Tolerance | 15 (+/- %) |