Power Inductors - Leaded 270uH 15% Horizontal Product overview: 2300HT-271-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2300HT-271-H-RC can be used for catalog matching and distributor lookup.
270µH Shielded Toroidal Inductor 6.5A 67mOhm Max Radial, Horizontal (Open)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2300HT-271-H-RC | 118-2300HT-271-H-RC-ND |
| Product Name | 270uH Inductor and Choke | Fixed Inductors |
| Technology | Toroidal | Toroid |
| Inductance Range | 270 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Packing Method | Tray | Tray |
| Standards and Certifications | RoHS |