Bourns, Inc. Fixed Inductors 2300HT-221-V-RC

Description
220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2300HT-221-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2300HT-221-V-RC-ND
Fixed Inductors 2300HT-221-V-RC-ND
220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)

220µH Shielded Toroidal Inductor 6.8A 61mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2300HT-221-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details