Bourns, Inc. Fixed Inductors 2300HT-101-H

Description
100µH Shielded Toroidal Inductor 8.3A 41mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
100µH Shielded Toroidal Inductor 8.3A 41mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1319-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1319-ND
Fixed Inductors M1319-ND
100µH Shielded Toroidal Inductor 8.3A 41mOhm Max Radial, Horizontal (Open)

100µH Shielded Toroidal Inductor 8.3A 41mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1319-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers