680µH Shielded Toroidal Inductor 2.1A 230mOhm Max Radial, Vertical (Open)
Power Inductors - Leaded 680uH 15% Vertical Product overview: 2222-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2222-V-RC can be used for catalog matching and distributor lookup.
TOROIDAL INDUCTOR, 680UH, 2.1A, 15%; Product Range:2200 Series; Inductance:680µH; RMS Current (Irms):2.1A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
FIXED IND 680UH 2.1A 230 MOHM TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2222-V-RC-ND | 71-2222-V-RC | 63K3711 | 2222-V-RC |
| Product Name | Fixed Inductors | 680uH Inductor and Choke | Toroidal Inductor, 680Uh, 2.1A, 15%; Product Range Bourns Jw Miller | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Technology | Toroid | Toroidal | Toroid | Toroid; Toroidal |
| Core Material | Powdered Iron | Ferrite | Iron; Powdered Iron; Iron Powder | |
| Configuration | Fixed |