Bourns, Inc. Fixed Inductors 2218-V

Description
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9898-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9898-ND
Fixed Inductors M9898-ND
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Vertical (Open)

330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9898-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details