Bourns, Inc. Fixed Inductors 2216-V-RC

Description
220µH Shielded Toroidal Inductor 3.6A 83mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
220µH Shielded Toroidal Inductor 3.6A 83mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8875-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8875-ND
Fixed Inductors M8875-ND
220µH Shielded Toroidal Inductor 3.6A 83mOhm Max Radial, Vertical (Open)

220µH Shielded Toroidal Inductor 3.6A 83mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
220uH Inductor and Choke - 71-2216-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH Inductor and Choke
71-2216-V-RC
220uH Inductor and Choke 71-2216-V-RC
Power Inductors - Leaded 220uH 15% Vertical Product overview: 2216-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2216-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 220uH 15% Vertical Product overview: 2216-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2216-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 220Uh, 3.6A, 15%; Product Range Bourns Jw Miller - 63K3699 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 220Uh, 3.6A, 15%; Product Range Bourns Jw Miller
63K3699
Toroidal Inductor, 220Uh, 3.6A, 15%; Product Range Bourns Jw Miller 63K3699
TOROIDAL INDUCTOR, 220UH, 3.6A, 15%; Product Range:2200 Series; Inductance:220µH; RMS Current (Irms):3.6A; DC Resistance Max:0.083ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 220UH, 3.6A, 15%; Product Range:2200 Series; Inductance:220µH; RMS Current (Irms):3.6A; DC Resistance Max:0.083ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8875-ND 71-2216-V-RC 63K3699
Product Name Fixed Inductors 220uH Inductor and Choke Toroidal Inductor, 220Uh, 3.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers