Bourns, Inc. Fixed Inductors 2215-H-RC

Description
180µH Shielded Toroidal Inductor 3.8A 75mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
180µH Shielded Toroidal Inductor 3.8A 75mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2215-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2215-H-RC-ND
Fixed Inductors 2215-H-RC-ND
180µH Shielded Toroidal Inductor 3.8A 75mOhm Max Radial, Horizontal (Open)

180µH Shielded Toroidal Inductor 3.8A 75mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 180Uh, 3.8A, 15%; Product Range Bourns Jw Miller - 63K3696 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 180Uh, 3.8A, 15%; Product Range Bourns Jw Miller
63K3696
Toroidal Inductor, 180Uh, 3.8A, 15%; Product Range Bourns Jw Miller 63K3696
TOROIDAL INDUCTOR, 180UH, 3.8A, 15%; Product Range:2200 Series; Inductance:180µH; RMS Current (Irms):3.8A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 180UH, 3.8A, 15%; Product Range:2200 Series; Inductance:180µH; RMS Current (Irms):3.8A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2215-H-RC-ND 63K3696
Product Name Fixed Inductors Toroidal Inductor, 180Uh, 3.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details