Bourns, Inc. Fixed Inductors 2209-V

Description
47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9889-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9889-ND
Fixed Inductors M9889-ND
47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Vertical (Open)

47µH Shielded Toroidal Inductor 6.7A 24mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller - 28C9473 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller
28C9473
Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller 28C9473
TOROIDAL INDUCTOR, 47UH, 6.7A, 15%; Product Range:2200 Series; Inductance:47µH; RMS Current (Irms):6.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: No

TOROIDAL INDUCTOR, 47UH, 6.7A, 15%; Product Range:2200 Series; Inductance:47µH; RMS Current (Irms):6.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M9889-ND 28C9473
Product Name Fixed Inductors Toroidal Inductor, 47Uh, 6.7A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers