Bourns, Inc. High Current Inductor, 150Uh, 4.9A, 15%; Product Range Bourns Jw Miller 2200LL-H-151-RC

Description
HIGH CURRENT INDUCTOR, 150UH, 4.9A, 15%; Product Range:2200LL Series; Inductance:150µH; RMS Current (Irms):4.9A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 150UH, 4.9A, 15%; Product Range:2200LL Series; Inductance:150µH; RMS Current (Irms):4.9A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 150Uh, 4.9A, 15%; Product Range Bourns Jw Miller - 04P2059 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 150Uh, 4.9A, 15%; Product Range Bourns Jw Miller
04P2059
High Current Inductor, 150Uh, 4.9A, 15%; Product Range Bourns Jw Miller 04P2059
HIGH CURRENT INDUCTOR, 150UH, 4.9A, 15%; Product Range:2200LL Series; Inductance:150µH; RMS Current (Irms):4.9A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 150UH, 4.9A, 15%; Product Range:2200LL Series; Inductance:150µH; RMS Current (Irms):4.9A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04P2059
Product Name High Current Inductor, 150Uh, 4.9A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 150 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details