Bourns, Inc. High Current Inductor, 82Uh, 7.1A, 15%; Product Range Bourns Jw Miller 2200LL-820H-RC

Description
HIGH CURRENT INDUCTOR, 82UH, 7.1A, 15%; Product Range:2200LL Series; Inductance:82µH; RMS Current (Irms):7.1A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 82UH, 7.1A, 15%; Product Range:2200LL Series; Inductance:82µH; RMS Current (Irms):7.1A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 82Uh, 7.1A, 15%; Product Range Bourns Jw Miller - 86K7059 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 82Uh, 7.1A, 15%; Product Range Bourns Jw Miller
86K7059
High Current Inductor, 82Uh, 7.1A, 15%; Product Range Bourns Jw Miller 86K7059
HIGH CURRENT INDUCTOR, 82UH, 7.1A, 15%; Product Range:2200LL Series; Inductance:82µH; RMS Current (Irms):7.1A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 82UH, 7.1A, 15%; Product Range:2200LL Series; Inductance:82µH; RMS Current (Irms):7.1A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K7059
Product Name High Current Inductor, 82Uh, 7.1A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 82 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details