47µH Unshielded Toroidal Inductor 10.3A 12mOhm Max Radial, Vertical (Open)
FIXED IND 47UH 10.3A 12 MOHM TH Product overview: 2200LL-470-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 10.3A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 10.3A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-470-V-RC can be used for catalog matching and distributor lookup.
TOROIDAL INDUCTOR, 47UH, 10.3A, THT; Product Range:2200LL Series; Inductance:47µH; RMS Current (Irms):10.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2200LL-470-V-RC-ND | 71-2200LL-470-V-RC | 33AK5194 |
| Product Name | Fixed Inductors | 47UH 10.3A 12 MOHM Inductor and Choke | Toroidal Inductor, 47Uh, 10.3A, Tht; Product Range Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Toroid | Toroidal | Toroid |
| Core Material | Sendust | ||
| Configuration | Fixed |