Bourns, Inc. Fixed Inductors 2200LL-180-H-RC

Description
18µH Unshielded Toroidal Inductor 13.1A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
18µH Unshielded Toroidal Inductor 13.1A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1424-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1424-ND
Fixed Inductors M1424-ND
18µH Unshielded Toroidal Inductor 13.1A 7mOhm Max Radial, Horizontal (Open)

18µH Unshielded Toroidal Inductor 13.1A 7mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 18Uh, 13.1A, 15%; Product Range Bourns Jw Miller - 86K7017 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 18Uh, 13.1A, 15%; Product Range Bourns Jw Miller
86K7017
High Current Inductor, 18Uh, 13.1A, 15%; Product Range Bourns Jw Miller 86K7017
HIGH CURRENT INDUCTOR, 18UH, 13.1A, 15%; Product Range:2200LL Series; Inductance:18µH; RMS Current (Irms):13.1A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 18UH, 13.1A, 15%; Product Range:2200LL Series; Inductance:18µH; RMS Current (Irms):13.1A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M1424-ND 86K7017
Product Name Fixed Inductors High Current Inductor, 18Uh, 13.1A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers