Bourns, Inc. High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller 2200LL-100H-RC

Description
HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller - 86K7003 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller
86K7003
High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller 86K7003
HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K7003
Product Name High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 10 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers