Bourns, Inc. Fixed Inductors 2200HT-8R2-H-RC

Description
8.2µH Shielded Toroidal Inductor 15.1A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
8.2µH Shielded Toroidal Inductor 15.1A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2200HT-8R2-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200HT-8R2-H-RC-ND
Fixed Inductors 2200HT-8R2-H-RC-ND
8.2µH Shielded Toroidal Inductor 15.1A 8mOhm Max Radial, Horizontal (Open)

8.2µH Shielded Toroidal Inductor 15.1A 8mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2200HT-8R2-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details