Bourns, Inc. Fixed Inductors 2200HT-560-H-RC

Description
56µH Shielded Toroidal Inductor 6.1A 46mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
56µH Shielded Toroidal Inductor 6.1A 46mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2200HT-560-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200HT-560-H-RC-ND
Fixed Inductors 2200HT-560-H-RC-ND
56µH Shielded Toroidal Inductor 6.1A 46mOhm Max Radial, Horizontal (Open)

56µH Shielded Toroidal Inductor 6.1A 46mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2200HT-560-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details