Bourns, Inc. Fixed Inductors 2200HT-471-V-RC

Description
470µH Shielded Toroidal Inductor 2.8A 210mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
470µH Shielded Toroidal Inductor 2.8A 210mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2200HT-471-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200HT-471-V-RC-ND
Fixed Inductors 2200HT-471-V-RC-ND
470µH Shielded Toroidal Inductor 2.8A 210mOhm Max Radial, Vertical (Open)

470µH Shielded Toroidal Inductor 2.8A 210mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2200HT-471-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details