Bourns, Inc. 1.0mH Inductor and Choke 2124-V-RC

Description
Power Inductors - Leaded 1.0mH 15% Vertical Product overview: 2124-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2124-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 1.0mH 15% Vertical Product overview: 2124-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2124-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0mH Inductor and Choke - 71-2124-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0mH Inductor and Choke
71-2124-V-RC
1.0mH Inductor and Choke 71-2124-V-RC
Power Inductors - Leaded 1.0mH 15% Vertical Product overview: 2124-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2124-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 1.0mH 15% Vertical Product overview: 2124-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2124-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8863-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8863-ND
Fixed Inductors M8863-ND
1mH Unshielded Toroidal Inductor 1.3A 400mOhm Max Radial, Vertical (Open)

1mH Unshielded Toroidal Inductor 1.3A 400mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller - 63K3666 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller
63K3666
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller 63K3666
TOROIDAL INDUCTOR, 1MH, 1.3A, 15%; Product Range:2100 Series; Inductance:1mH; RMS Current (Irms):1.3A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 1.3A, 15%; Product Range:2100 Series; Inductance:1mH; RMS Current (Irms):1.3A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 2124-V-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
2124-V-RC
Fixed Inductors 2124-V-RC
FIXED IND 1MH 1.3A 400 MOHM TH

FIXED IND 1MH 1.3A 400 MOHM TH

Supplier's Site Datasheet
INDUCTOR,TOROIDAL, 1000UH, 0.40 OHM DCRMAX, VERTICAL MOUNT - 70154516 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,TOROIDAL, 1000UH, 0.40 OHM DCRMAX, VERTICAL MOUNT
70154516
INDUCTOR,TOROIDAL, 1000UH, 0.40 OHM DCRMAX, VERTICAL MOUNT 70154516
INDUCTOR,TOROIDAL, 1000UH, 0.40 OHM DCRMAX, VERTICAL MOUNT

INDUCTOR,TOROIDAL, 1000UH, 0.40 OHM DCRMAX, VERTICAL MOUNT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2124-V-RC M8863-ND 63K3666 2124-V-RC 70154516
Product Name 1.0mH Inductor and Choke Fixed Inductors Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller Fixed Inductors INDUCTOR,TOROIDAL, 1000UH, 0.40 OHM DCRMAX, VERTICAL MOUNT
Technology Toroidal Toroid Toroid Toroid; Toroidal
Core Material Ferrite
Inductance Range 1000 microH 1000 microH 1000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers