Bourns, Inc. Fixed Inductors 2117-H-RC

Description
270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8814-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8814-ND
Fixed Inductors M8814-ND
270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Horizontal (Open)

270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller - 63K3651 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller
63K3651
Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller 63K3651
TOROIDAL INDUCTOR, 270UH, 1.8A, 15%; Product Range:2100 Series; Inductance:270µH; RMS Current (Irms):1.8A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 270UH, 1.8A, 15%; Product Range:2100 Series; Inductance:270µH; RMS Current (Irms):1.8A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8814-ND 63K3651
Product Name Fixed Inductors Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers