Bourns, Inc. Leaded Inductors 2116-V-RC

Description
Bourns 2116-V-RC Toroidal Inductor
Request a Quote Datasheet
Description
Bourns 2116-V-RC Toroidal Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7360949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360949
Leaded Inductors 7360949
Bourns 2116-V-RC Toroidal Inductor

Bourns 2116-V-RC Toroidal Inductor

Supplier's Site
Leaded Inductors - 1729887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729887
Leaded Inductors 1729887
Bourns 2116-V-RC Toroidal Inductor

Bourns 2116-V-RC Toroidal Inductor

Supplier's Site
220uH Inductor and Choke - 71-2116-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH Inductor and Choke
71-2116-V-RC
220uH Inductor and Choke 71-2116-V-RC
Power Inductors - Leaded 220uH 15% Vertical Product overview: 2116-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2116-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 220uH 15% Vertical Product overview: 2116-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2116-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8859-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8859-ND
Fixed Inductors M8859-ND
220µH Unshielded Toroidal Inductor 2.4A 120mOhm Max Radial, Vertical (Open)

220µH Unshielded Toroidal Inductor 2.4A 120mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 220Uh, 2.4A, 15%; Product Range Bourns Jw Miller - 63K3650 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 220Uh, 2.4A, 15%; Product Range Bourns Jw Miller
63K3650
Toroidal Inductor, 220Uh, 2.4A, 15%; Product Range Bourns Jw Miller 63K3650
TOROIDAL INDUCTOR, 220UH, 2.4A, 15%; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 220UH, 2.4A, 15%; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, 15%, 2.4A, Toroid V; Product Range Bourns - 58T5316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 15%, 2.4A, Toroid V; Product Range Bourns
58T5316
Inductor, 220Uh, 15%, 2.4A, Toroid V; Product Range Bourns 58T5316
INDUCTOR, 220UH, 15%, 2.4A, TOROID V; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 220UH, 15%, 2.4A, TOROID V; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Toroidal; Product Range Bourns Jw Miller - 47Y7230 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Toroidal; Product Range Bourns Jw Miller
47Y7230
Inductor, 220Uh, Toroidal; Product Range Bourns Jw Miller 47Y7230
INDUCTOR, 220UH, TOROIDAL; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case Style:Radial RoHS Compliant: Yes

INDUCTOR, 220UH, TOROIDAL; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case Style:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7360949 71-2116-V-RC M8859-ND 63K3650 47Y7230
Product Name Leaded Inductors 220uH Inductor and Choke Fixed Inductors Toroidal Inductor, 220Uh, 2.4A, 15%; Product Range Bourns Jw Miller Inductor, 220Uh, Toroidal; Product Range Bourns Jw Miller
Technology Toroid Toroidal Toroid Toroid Toroid
Inductance Range 220 microH 220 microH 220 microH 220 microH
Testing Frequency 1 kHz
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details