Bourns, Inc. Fixed Inductors 2115-V-RC

Description
180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8858-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8858-ND
Fixed Inductors M8858-ND
180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Vertical (Open)

180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller - 63K3648 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller
63K3648
Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller 63K3648
TOROIDAL INDUCTOR, 180UH, 2.6A, 15%; Product Range:2100 Series; Inductance:180µH; RMS Current (Irms):2.6A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 180UH, 2.6A, 15%; Product Range:2100 Series; Inductance:180µH; RMS Current (Irms):2.6A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8858-ND 63K3648
Product Name Fixed Inductors Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details