Bourns, Inc. Fixed Inductors 2114-V-RC

Description
150µH Unshielded Toroidal Inductor 3.4A 62mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 3.4A 62mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8857-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8857-ND
Fixed Inductors M8857-ND
150µH Unshielded Toroidal Inductor 3.4A 62mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 3.4A 62mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 150Uh, 3.4A, 15%; Product Range Bourns Jw Miller - 63K3646 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 3.4A, 15%; Product Range Bourns Jw Miller
63K3646
Toroidal Inductor, 150Uh, 3.4A, 15%; Product Range Bourns Jw Miller 63K3646
TOROIDAL INDUCTOR, 150UH, 3.4A, 15%; Product Range:2100 Series; Inductance:150µH; RMS Current (Irms):3.4A; DC Resistance Max:0.062ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 3.4A, 15%; Product Range:2100 Series; Inductance:150µH; RMS Current (Irms):3.4A; DC Resistance Max:0.062ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, 15%, 3.4A, Radial; Product Range Bourns - 06X8678 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 15%, 3.4A, Radial; Product Range Bourns
06X8678
Inductor, 150Uh, 15%, 3.4A, Radial; Product Range Bourns 06X8678
INDUCTOR, 150UH, 15%, 3.4A, RADIAL; Product Range:2100 Series; Inductance:150µH; RMS Current (Irms):3.4A; DC Resistance Max:0.062ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:3.4A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 150UH, 15%, 3.4A, RADIAL; Product Range:2100 Series; Inductance:150µH; RMS Current (Irms):3.4A; DC Resistance Max:0.062ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:3.4A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8857-ND 63K3646 06X8678
Product Name Fixed Inductors Toroidal Inductor, 150Uh, 3.4A, 15%; Product Range Bourns Jw Miller Inductor, 150Uh, 15%, 3.4A, Radial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details