Bourns, Inc. 100uH Inductor and Choke 2112-H-RC

Description
Power Inductors - Leaded 100uH 15% Horizontal Product overview: 2112-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 100uH 15% Horizontal Product overview: 2112-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH Inductor and Choke - 71-2112-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-2112-H-RC
100uH Inductor and Choke 71-2112-H-RC
Power Inductors - Leaded 100uH 15% Horizontal Product overview: 2112-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 100uH 15% Horizontal Product overview: 2112-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8809-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8809-ND
Fixed Inductors M8809-ND
100µH Unshielded Toroidal Inductor 2.4A 130mOhm Max Radial, Horizontal (Open)

100µH Unshielded Toroidal Inductor 2.4A 130mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Inductor, 100Uh, 2.4A, +15%; Product Range Bourns Jw Miller - 63K3641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2.4A, +15%; Product Range Bourns Jw Miller
63K3641
Inductor, 100Uh, 2.4A, +15%; Product Range Bourns Jw Miller 63K3641
INDUCTOR, 100UH, 2.4A, +15%; Product Range:2100 Series; Inductance:100µH; RMS Current (Irms):2.4A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

INDUCTOR, 100UH, 2.4A, +15%; Product Range:2100 Series; Inductance:100µH; RMS Current (Irms):2.4A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2112-H-RC M8809-ND 63K3641
Product Name 100uH Inductor and Choke Fixed Inductors Inductor, 100Uh, 2.4A, +15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid
Core Material Ferrite
Inductance Range 100 microH 100 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details