Bourns, Inc. Fixed Inductors 2108-H-RC

Description
39µH Unshielded Toroidal Inductor 4.8A 32mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
39µH Unshielded Toroidal Inductor 4.8A 32mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2108-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2108-H-RC-ND
Fixed Inductors 2108-H-RC-ND
39µH Unshielded Toroidal Inductor 4.8A 32mOhm Max Radial, Horizontal (Open)

39µH Unshielded Toroidal Inductor 4.8A 32mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 39Uh, 4.8A, 15%; Product Range Bourns Jw Miller - 63K3422 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 39Uh, 4.8A, 15%; Product Range Bourns Jw Miller
63K3422
Toroidal Inductor, 39Uh, 4.8A, 15%; Product Range Bourns Jw Miller 63K3422
TOROIDAL INDUCTOR, 39UH, 4.8A, 15%; Product Range:2100 Series; Inductance:39µH; RMS Current (Irms):4.8A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 39UH, 4.8A, 15%; Product Range:2100 Series; Inductance:39µH; RMS Current (Irms):4.8A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2108-H-RC-ND 63K3422
Product Name Fixed Inductors Toroidal Inductor, 39Uh, 4.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details