Bourns, Inc. Fixed Inductors 2106-V-RC

Description
27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8851-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8851-ND
Fixed Inductors M8851-ND
27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)

27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller - 63K3635 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller
63K3635
Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller 63K3635
TOROIDAL INDUCTOR, 27UH, 5.3A, 15%; Product Range:2100 Series; Inductance:27µH; RMS Current (Irms):5.3A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 27UH, 5.3A, 15%; Product Range:2100 Series; Inductance:27µH; RMS Current (Irms):5.3A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8851-ND 63K3635
Product Name Fixed Inductors Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers